SCHURTER Inc Power Entry Modules (PEM) 4301.8057

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3184-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3184-ND
Power Entry Modules (PEM) 486-3184-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Kfa Pem With Filter 4A M5Be Schurter - 74Y9979 - Newark, An Avnet Company
Chicago, IL, United States
Kfa Pem With Filter 4A M5Be Schurter
74Y9979
Kfa Pem With Filter 4A M5Be Schurter 74Y9979
KFA PEM WITH FILTER 4A M5BE

KFA PEM WITH FILTER 4A M5BE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3184-ND 74Y9979
Product Name Power Entry Modules (PEM) Kfa Pem With Filter 4A M5Be Schurter
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S04M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2921A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details