SCHURTER Inc Power Entry Modules (PEM) 4301.8056

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3183-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3183-ND
Power Entry Modules (PEM) 486-3183-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Kfa Pem With Filter 2A M5Be Schurter - 74Y9978 - Newark, An Avnet Company
Chicago, IL, United States
Kfa Pem With Filter 2A M5Be Schurter
74Y9978
Kfa Pem With Filter 2A M5Be Schurter 74Y9978
KFA PEM WITH FILTER 2A M5BE

KFA PEM WITH FILTER 2A M5BE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3183-ND 74Y9978
Product Name Power Entry Modules (PEM) Kfa Pem With Filter 2A M5Be Schurter
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 7922A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details