SCHURTER Inc Power Entry Modules (PEM) 4301.7202

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6789-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6789-ND
Power Entry Modules (PEM) 486-6789-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Kfa Pem With Filter 1A M80 Schurter - 23M1610 - Newark, An Avnet Company
Chicago, IL, United States
Kfa Pem With Filter 1A M80 Schurter
23M1610
Kfa Pem With Filter 1A M80 Schurter 23M1610
KFA PEM WITH FILTER 1A M80

KFA PEM WITH FILTER 1A M80

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6789-ND 23M1610
Product Name Power Entry Modules (PEM) Kfa Pem With Filter 1A M80 Schurter
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details