SCHURTER Inc Power Entry Modules (PEM) 4301.7201

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6790-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6790-ND
Power Entry Modules (PEM) 486-6790-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Kfa Pem With Filter 1A M5 Schurter - 23M1609 - Newark, An Avnet Company
Chicago, IL, United States
Kfa Pem With Filter 1A M5 Schurter
23M1609
Kfa Pem With Filter 1A M5 Schurter 23M1609
KFA PEM WITH FILTER 1A M5

KFA PEM WITH FILTER 1A M5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6790-ND 23M1609
Product Name Power Entry Modules (PEM) Kfa Pem With Filter 1A M5 Schurter
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3211/1000-675-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - TE-A-N-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Jacks, Plugs - 9218BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details