SCHURTER Inc Power Entry Modules (PEM) 4301.7004

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6797-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6797-ND
Power Entry Modules (PEM) 486-6797-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Kfa Pem With Filter 6A Schurter - 87K6090 - Newark, An Avnet Company
Chicago, IL, United States
Kfa Pem With Filter 6A Schurter
87K6090
Kfa Pem With Filter 6A Schurter 87K6090
KFA PEM WITH FILTER 6A

KFA PEM WITH FILTER 6A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6797-ND 87K6090
Product Name Power Entry Modules (PEM) Kfa Pem With Filter 6A Schurter
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers