SCHURTER Inc Power Entry Modules (PEM) 4301.6307

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 4301.6307-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
4301.6307-ND
Power Entry Modules (PEM) 4301.6307-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Kfa Pem With Filter 6A M5 Schurter - 45M5572 - Newark, An Avnet Company
Chicago, IL, United States
Kfa Pem With Filter 6A M5 Schurter
45M5572
Kfa Pem With Filter 6A M5 Schurter 45M5572
KFA PEM WITH FILTER 6A M5

KFA PEM WITH FILTER 6A M5

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4301.6307-ND 45M5572
Product Name Power Entry Modules (PEM) Kfa Pem With Filter 6A M5 Schurter
Mounting Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42031-015-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Plug - FBS-RJ45-PP-GS - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details