SCHURTER Inc Power Entry Modules (PEM) 4301.6203

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6803-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6803-ND
Power Entry Modules (PEM) 486-6803-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Mod W/ Filter, M5, C14, 2A; Connector Type Schurter - 70K8300 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Mod W/ Filter, M5, C14, 2A; Connector Type Schurter
70K8300
Power Entry Mod W/ Filter, M5, C14, 2A; Connector Type Schurter 70K8300
POWER ENTRY MOD W/ FILTER, M5, C14, 2A; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MOD W/ FILTER, M5, C14, 2A; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6803-ND 70K8300
Product Name Power Entry Modules (PEM) Power Entry Mod W/ Filter, M5, C14, 2A; Connector Type Schurter
Mounting Panel Mount, Snap-In Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Accessories - SR58BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
View Details
2 suppliers
SMA (F) Straight Connector for RG58 Cable - ET-SFS-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details