SCHURTER Inc Power Entry Modules (PEM) 4301.6005

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1088-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1088-ND
Power Entry Modules (PEM) 486-1088-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Module, Standard, 10A, 250V; Connector Type Schurter - 70K8296 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 10A, 250V; Connector Type Schurter
70K8296
Power Entry Module, Standard, 10A, 250V; Connector Type Schurter 70K8296
POWER ENTRY MODULE, STANDARD, 10A, 250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange MountRoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 10A, 250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-1088-ND 70K8296
Product Name Power Entry Modules (PEM) Power Entry Module, Standard, 10A, 250V; Connector Type Schurter
Mounting Panel Mount, Snap-In Flange MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
BOA Connectors: Heavy Duty Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details