SCHURTER Inc Power Entry Modules (PEM) 4301.6004

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3706-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3706-ND
Power Entry Modules (PEM) 486-3706-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Module, Plug, 6A; Product Range Schurter - 84K0279 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 6A; Product Range Schurter
84K0279
Power Entry Module, Plug, 6A; Product Range Schurter 84K0279
POWER ENTRY MODULE, PLUG, 6A; Product Range:KFA Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Body Material:Thermoplast ic; External Depth:47mm RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 6A; Product Range:KFA Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Body Material:Thermoplastic; External Depth:47mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3706-ND 84K0279
Product Name Power Entry Modules (PEM) Power Entry Module, Plug, 6A; Product Range Schurter
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110912 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details