SCHURTER Inc Power Entry Modules (PEM) 4301.5217

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6817-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6817-ND
Power Entry Modules (PEM) 486-6817-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Plug, 6A; Connector Mounting Schurter - 70K8293 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 6A; Connector Mounting Schurter
70K8293
Power Entry Module, Plug, 6A; Connector Mounting Schurter 70K8293
POWER ENTRY MODULE, PLUG, 6A; Connector Mounting:Panel; Connector Type:Medical Filtered / Fused Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:6A; Gender:Plug; No. of Outlets:1; Series:KFA RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 6A; Connector Mounting:Panel; Connector Type:Medical Filtered / Fused Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:6A; Gender:Plug; No. of Outlets:1; Series:KFA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6817-ND 70K8293
Product Name Power Entry Modules (PEM) Power Entry Module, Plug, 6A; Connector Mounting Schurter
Mounting Panel Mount, Flange Panel
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRR.3S.200.PZVG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Coaxial Adapters - NASIP - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Plug connector - NPQH-D-Q10-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details