SCHURTER Inc Power Entry Modules (PEM) 4301.5209

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3963-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3963-ND
Power Entry Modules (PEM) 486-3963-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Plug, 10A; Connector Type Schurter - 70K8291 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 10A; Connector Type Schurter
70K8291
Power Entry Module, Plug, 10A; Connector Type Schurter 70K8291
POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Kfa, Mounting Schurter - 82AC1614 - Newark, An Avnet Company
Chicago, IL, United States
Kfa, Mounting Schurter
82AC1614
Kfa, Mounting Schurter 82AC1614
KFA, MOUNTING: SCREW, FRONT SIDE, FILTER: MEDICAL VERSION (M5), FUSE HOLDER: 2-POLE, FRONT SIDE, 10 A, STEP, APPLIANCE INLET: IEC C14, PREWIRED ROHS COMPLIANT: YES

KFA, MOUNTING: SCREW, FRONT SIDE, FILTER: MEDICAL VERSION (M5), FUSE HOLDER: 2-POLE, FRONT SIDE, 10 A, STEP, APPLIANCE INLET: IEC C14, PREWIRED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-3963-ND 70K8291 82AC1614
Product Name Power Entry Modules (PEM) Power Entry Module, Plug, 10A; Connector Type Schurter Kfa, Mounting Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5A-5082-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Connectors - 1377G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
LSH Series: High Power Rack and Panel Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details