SCHURTER Inc Power Entry Modules (PEM) 4301.52

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4334-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4334-ND
Power Entry Modules (PEM) 486-4334-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Kfa, Mounting Schurter - 61AC3737 - Newark, An Avnet Company
Chicago, IL, United States
Kfa, Mounting Schurter
61AC3737
Kfa, Mounting Schurter 61AC3737
KFA, MOUNTING: SCREW, FRONT SIDE, FILTER: MEDICAL VERSION (M80), FUSE HOLDER: 2-POLE, FRONT SIDE, 10 ROHS COMPLIANT: YES

KFA, MOUNTING: SCREW, FRONT SIDE, FILTER: MEDICAL VERSION (M80), FUSE HOLDER: 2-POLE, FRONT SIDE, 10 ROHS COMPLIANT: YES

Supplier's Site
Power Entry Module, Plug, 10A; Connector Type Schurter - 70K8287 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 10A; Connector Type Schurter
70K8287
Power Entry Module, Plug, 10A; Connector Type Schurter 70K8287
POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-4334-ND 61AC3737 70K8287
Product Name Power Entry Modules (PEM) Kfa, Mounting Schurter Power Entry Module, Plug, 10A; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details