SCHURTER Inc Power Entry Modules (PEM) 4301.5053

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4333-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4333-ND
Power Entry Modules (PEM) 486-4333-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Plug, 4A; Connector Mounting Schurter - 24B010 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 4A; Connector Mounting Schurter
24B010
Power Entry Module, Plug, 4A; Connector Mounting Schurter 24B010
POWER ENTRY MODULE, PLUG, 4A; Connector Mounting:Panel; Connector Type:Filtered / Fused Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:4A; Gender:Plug; No. of Outlets:1; Series:KFA RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 4A; Connector Mounting:Panel; Connector Type:Filtered / Fused Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:4A; Gender:Plug; No. of Outlets:1; Series:KFA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4333-ND 24B010
Product Name Power Entry Modules (PEM) Power Entry Module, Plug, 4A; Connector Mounting Schurter
Mounting Panel Mount, Flange Panel
Unlock Full Specs
to access all available technical data

Similar Products

ALTH DIN Rail - 2511121/1M - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
50 Ohm N Connector, N 90° Plug - 190311 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details