SCHURTER Inc Power Entry Modules (PEM) 4301.5014

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2125-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2125-ND
Power Entry Modules (PEM) 486-2125-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Plug, 6A; Connector Type Schurter - 88K1402 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 6A; Connector Type Schurter
88K1402
Power Entry Module, Plug, 6A; Connector Type Schurter 88K1402
POWER ENTRY MODULE, PLUG, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2125-ND 88K1402
Product Name Power Entry Modules (PEM) Power Entry Module, Plug, 6A; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202S26 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-35-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details