SCHURTER Inc Sensors, Transducers - Optical Sensors - Phototransistors 4301.5014

Description
Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Phototransis tors Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Filter Type: Filtered (EMI, RFI) - Commercial Current Rating - Filter: 10A Accomodates a Fuse: Yes (Fuse Not Included) Mounting Type: Surface Mount Termination: Solder
Request a Quote
Description
Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Phototransis tors Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Filter Type: Filtered (EMI, RFI) - Commercial Current Rating - Filter: 10A Accomodates a Fuse: Yes (Fuse Not Included) Mounting Type: Surface Mount Termination: Solder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KFA power entry module is a panel-mounted appliance inlet with an IEC C14 connector, integrated fuseholder for 5 x 20 mm fuse-links, and a line filter for electromagnetic interference suppression. It supports screw-on mounting from the front or rear side, with quick connect terminals rated at 6.3 x 0.8 mm, and is rated for 10 A at 250 VAC. The device meets IEC/UL 60601-1 for medical equipment with 1 MOOP and 1 MOPP, and complies with IEC 60939, UL 1283, and CSA C22.2 No. 8 for filtering. It has an IP40 protection rating, operates from -25 °C to 85 °C, and includes a V-Lock system for cord retention. The specific variant 4301.5014 is a 2-pole version with front-side mounting and no voltage selector.

Datasheet Summary
Powered by GS/AI

The KFA power entry module is a panel-mounted appliance inlet with an IEC C14 connector, integrated fuseholder for 5 x 20 mm fuse-links, and a line filter for electromagnetic interference suppression. It supports screw-on mounting from the front or rear side, with quick connect terminals rated at 6.3 x 0.8 mm, and is rated for 10 A at 250 VAC. The device meets IEC/UL 60601-1 for medical equipment with 1 MOOP and 1 MOPP, and complies with IEC 60939, UL 1283, and CSA C22.2 No. 8 for filtering. It has an IP40 protection rating, operates from -25 °C to 85 °C, and includes a V-Lock system for cord retention. The specific variant 4301.5014 is a 2-pole version with front-side mounting and no voltage selector.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Phototransistors -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
Sensors, Transducers - Optical Sensors - Phototransistors
Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Phototransis tors Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Filter Type: Filtered (EMI, RFI) - Commercial Current Rating - Filter: 10A Accomodates a Fuse: Yes (Fuse Not Included) Mounting Type: Surface Mount Termination: Solder

Manufacturer: AMIS
Category: Sensors, Transducers>Optical Sensors>Phototransistors
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Filter Type: Filtered (EMI, RFI) - Commercial
Current Rating - Filter: 10A
Accomodates a Fuse: Yes (Fuse Not Included)
Mounting Type: Surface Mount
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Sensors, Transducers - Optical Sensors - Phototransistors
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 436402 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-25HVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers