Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
PWR ENT MOD RCPT IEC320-C14 PNL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 486-1089-ND | 25C0658 | 4301.5005 |
| Product Name | Power Entry Modules (PEM) | Power Entry Module, Plug, 10A; Connector Type Schurter | Power Entry Modules (PEM) |
| Mounting | Panel Mount, Flange | Flange Mount | Panel Mount, Flange |