SCHURTER Inc IEC Filters 4301.5004

Description
Schurter 4301.5004 IEC Connector
Request a Quote Datasheet
Description
Schurter 4301.5004 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 7954793 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
7954793
IEC Filters 7954793
Schurter 4301.5004 IEC Connector

Schurter 4301.5004 IEC Connector

Supplier's Site
Power Entry Module, Plug, 6A; Current Rating Schurter - 84K0276 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 6A; Current Rating Schurter
84K0276
Power Entry Module, Plug, 6A; Current Rating Schurter 84K0276
POWER ENTRY MODULE, PLUG, 6A; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:KFA Series; Body Material:Thermoplast ic; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 6A; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:KFA Series; Body Material:Thermoplastic; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7954793 84K0276
Product Name IEC Filters Power Entry Module, Plug, 6A; Current Rating Schurter
Package / Mounting Screw
Unlock Full Specs
to access all available technical data

Similar Products