Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Schurter 4301.3211 IEC Connector
Schurter 4301.3211 IEC Connector
KEA-PRINT, MOUNTING: SCREW, FRONT-/REAR-SIDE, FUSE HOLDER: 1-POLE, APPLIANCE INLET: IEC C14, SUITABLE FOR APPLIANCES WITH PROTECTION CLASS I ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 486-3959-ND | 1737981 | 26AC7402 |
| Product Name | Power Entry Modules (PEM) | IEC Connectors | Kea-Print, Mounting Schurter |
| Mounting | Panel Mount, Flange; Through Hole, Right Angle | Panel mount | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 10.0 amps | ||
| Number of Contacts | 3 # |