SCHURTER Inc Iec C14 Inlet, 10A, 250Vac, Tht, Panel; Connector Type Schurter 4301.3202

Description
IEC C14 INLET, 10A, 250VAC, THT, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Through Hole; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet
Description
IEC C14 INLET, 10A, 250VAC, THT, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Through Hole; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec C14 Inlet, 10A, 250Vac, Tht, Panel; Connector Type Schurter - 23B9979 - Newark, An Avnet Company
Chicago, IL, United States
Iec C14 Inlet, 10A, 250Vac, Tht, Panel; Connector Type Schurter
23B9979
Iec C14 Inlet, 10A, 250Vac, Tht, Panel; Connector Type Schurter 23B9979
IEC C14 INLET, 10A, 250VAC, THT, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Through Hole; Connector Mounting:Flange Mount RoHS Compliant: Yes

IEC C14 INLET, 10A, 250VAC, THT, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Through Hole; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23B9979
Product Name Iec C14 Inlet, 10A, 250Vac, Tht, Panel; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5672-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1-2405082-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 150 amps
View Details
3 suppliers