SCHURTER Inc IEC Connectors 4301.3201

Description
Schurter 4301.3201 IEC Connector
Request a Quote Datasheet
Description
Schurter 4301.3201 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 7300470 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
7300470
IEC Connectors 7300470
Schurter 4301.3201 IEC Connector

Schurter 4301.3201 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-2120-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2120-ND
Power Entry Modules (PEM) 486-2120-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle

Buy Now Datasheet
Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter - 23B9978 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter
23B9978
Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter 23B9978
CONN, FUSED POWER ENTRY MODULE, PLUG 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Through Hole; Connector Mounting:Flange MountRoHS Compliant: Yes

CONN, FUSED POWER ENTRY MODULE, PLUG 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Through Hole; Connector Mounting:Flange MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 7300470 486-2120-ND 23B9978
Product Name IEC Connectors Power Entry Modules (PEM) Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
Termination Screw
Mounting Panel mount Panel Mount, Flange; Through Hole, Right Angle Flange MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
Headers, Male Pins - 2262-A24204-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Header Connector; Plug
Mounting Through Hole
Current Rating 3.0 amps
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10603600AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 36 #
View Details
3 suppliers
Turret Connectors - 36-1532-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details