SCHURTER Inc Power Entry Connector Accessories 4301.2814.02

Description
FD2 FUSE DRAWER 1P 10A 120/240
Request a Quote Datasheet
Description
FD2 FUSE DRAWER 1P 10A 120/240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector Accessories - 486-4301.2814.02-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connector Accessories
486-4301.2814.02-ND
Power Entry Connector Accessories 486-4301.2814.02-ND
FD2 FUSE DRAWER 1P 10A 120/240

FD2 FUSE DRAWER 1P 10A 120/240

Buy Now Datasheet
Fd2 Fuse Drawer 1P 10A 120/240 Schurter - 58K5329 - Newark, An Avnet Company
Chicago, IL, United States
Fd2 Fuse Drawer 1P 10A 120/240 Schurter
58K5329
Fd2 Fuse Drawer 1P 10A 120/240 Schurter 58K5329
FD2 FUSE DRAWER 1P 10A 120/240

FD2 FUSE DRAWER 1P 10A 120/240

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4301.2814.02-ND 58K5329
Product Name Power Entry Connector Accessories Fd2 Fuse Drawer 1P 10A 120/240 Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gender Female / Jack
Termination Crimp
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1804-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers