SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules - 4301.2061 4301.2061

Description
Manufacturer: Schurter Inc. Win Source Part Number: 053792-4301.2061 Packaging: Bulk Number of Positions: 3 Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.189" (4.8mm) Connector Style: IEC 320-C14 Voltage Rating: 250VAC Current Rating: 10A Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Approvals: CCC, CSA, ENEC, UL Mounting: Panel Mount, Flange Filter Type: Unfiltered - Commercial Fuse: Yes Switch Features: Voltage Selector Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 27.60mm x 31.60mm Categories: Connectors, Interconnects Status: Active Nominal current IN - UL: 10A Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Schurter Inc. Win Source Part Number: 053792-4301.2061 Packaging: Bulk Number of Positions: 3 Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.189" (4.8mm) Connector Style: IEC 320-C14 Voltage Rating: 250VAC Current Rating: 10A Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Approvals: CCC, CSA, ENEC, UL Mounting: Panel Mount, Flange Filter Type: Unfiltered - Commercial Fuse: Yes Switch Features: Voltage Selector Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 27.60mm x 31.60mm Categories: Connectors, Interconnects Status: Active Nominal current IN - UL: 10A Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 4301.2061 - 053792-4301.2061 - Win Source Electronics
Laguna Hills, CA, United States
Power Entry Connectors - Inlets, Outlets, Modules - 4301.2061
053792-4301.2061
Power Entry Connectors - Inlets, Outlets, Modules - 4301.2061 053792-4301.2061
Manufacturer: Schurter Inc. Win Source Part Number: 053792-4301.2061 Packaging: Bulk Number of Positions: 3 Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.189" (4.8mm) Connector Style: IEC 320-C14 Voltage Rating: 250VAC Current Rating: 10A Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Approvals: CCC, CSA, ENEC, UL Mounting: Panel Mount, Flange Filter Type: Unfiltered - Commercial Fuse: Yes Switch Features: Voltage Selector Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 27.60mm x 31.60mm Categories: Connectors, Interconnects Status: Active Nominal current IN - UL: 10A Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Schurter Inc.
Win Source Part Number: 053792-4301.2061
Packaging: Bulk
Number of Positions: 3
Voltage - UL: 250VAC
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.189" (4.8mm)
Connector Style: IEC 320-C14
Voltage Rating: 250VAC
Current Rating: 10A
Ingress Protection: IP40
Material Flammability Rating: UL94 V-0
Approvals: CCC, CSA, ENEC, UL
Mounting: Panel Mount, Flange
Filter Type: Unfiltered - Commercial
Fuse: Yes
Switch Features: Voltage Selector
Fuse Holder, Drawer: Fuse Holder
Panel Cutout Dimensions: Rectangular - 27.60mm x 31.60mm
Categories: Connectors, Interconnects
Status: Active
Nominal current IN - UL: 10A
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Entry Modules (PEM) - 486-4676-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4676-ND
Power Entry Modules (PEM) 486-4676-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Kea Power Entry Module 10A C14 Schurter - 23B9960 - Newark, An Avnet Company
Chicago, IL, United States
Kea Power Entry Module 10A C14 Schurter
23B9960
Kea Power Entry Module 10A C14 Schurter 23B9960
KEA Power Entry Module 10A C14

KEA Power Entry Module 10A C14

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 053792-4301.2061 486-4676-ND 23B9960
Product Name Power Entry Connectors - Inlets, Outlets, Modules - 4301.2061 Power Entry Modules (PEM) Kea Power Entry Module 10A C14 Schurter
Termination Quick Connect - 0.189" (4.8mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors - 1333453-1416 - Win Source Electronics
Specs
Termination Press-Fit, Knurled
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details