SCHURTER Inc Power Entry Connector Accessories 4301.1214.32

Description
Connector Fuse Drawer, Voltage Selector For KEA, KFA
Request a Quote Datasheet
Description
Connector Fuse Drawer, Voltage Selector For KEA, KFA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector Accessories - 486-6857-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connector Accessories
486-6857-ND
Power Entry Connector Accessories 486-6857-ND
Connector Fuse Drawer, Voltage Selector For KEA, KFA

Connector Fuse Drawer, Voltage Selector For KEA, KFA

Buy Now Datasheet
Fd2 Fuse Drawer 1P 10A 100/120/200/240 Schurter - 23B9942 - Newark, An Avnet Company
Chicago, IL, United States
Fd2 Fuse Drawer 1P 10A 100/120/200/240 Schurter
23B9942
Fd2 Fuse Drawer 1P 10A 100/120/200/240 Schurter 23B9942
FD2 FUSE DRAWER 1P 10A 100/120/200/240

FD2 FUSE DRAWER 1P 10A 100/120/200/240

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6857-ND 23B9942
Product Name Power Entry Connector Accessories Fd2 Fuse Drawer 1P 10A 100/120/200/240 Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details