SCHURTER Inc Power Entry Connector Accessories 4301.1214.03

Description
Connector Fuse Drawer, Voltage Selector For KEA, KFA
Request a Quote Datasheet
Description
Connector Fuse Drawer, Voltage Selector For KEA, KFA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector Accessories - 486-6866-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connector Accessories
486-6866-ND
Power Entry Connector Accessories 486-6866-ND
Connector Fuse Drawer, Voltage Selector For KEA, KFA

Connector Fuse Drawer, Voltage Selector For KEA, KFA

Buy Now Datasheet
Power Entry Connectors - Accessories - 4301.1214.03 - 053791-4301.1214.03 - Win Source Electronics
Laguna Hills, CA, United States
Power Entry Connectors - Accessories - 4301.1214.03
053791-4301.1214.03
Power Entry Connectors - Accessories - 4301.1214.03 053791-4301.1214.03
Manufacturer: Schurter Inc. Win Source Part Number: 053791-4301.1214.03 Accessory Type: Fuse Drawer, Voltage Selector For Use With/Related Products: KEA, KFA Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Schurter Inc.
Win Source Part Number: 053791-4301.1214.03
Accessory Type: Fuse Drawer, Voltage Selector
For Use With/Related Products: KEA, KFA
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fd2 Fuse Drawer 1P 10A 110/220 Schurter - 23B9934 - Newark, An Avnet Company
Chicago, IL, United States
Fd2 Fuse Drawer 1P 10A 110/220 Schurter
23B9934
Fd2 Fuse Drawer 1P 10A 110/220 Schurter 23B9934
FD2 FUSE DRAWER 1P 10A 110/220

FD2 FUSE DRAWER 1P 10A 110/220

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-6866-ND 053791-4301.1214.03 23B9934
Product Name Power Entry Connector Accessories Power Entry Connectors - Accessories - 4301.1214.03 Fd2 Fuse Drawer 1P 10A 110/220 Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 110975 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details