SCHURTER Inc Power Entry Connector Accessories 4301.1014.12

Description
Connector Fuse Drawer, Voltage Selector For KEA, KFA
Request a Quote Datasheet
Description
Connector Fuse Drawer, Voltage Selector For KEA, KFA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector Accessories - 486-6882-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connector Accessories
486-6882-ND
Power Entry Connector Accessories 486-6882-ND
Connector Fuse Drawer, Voltage Selector For KEA, KFA

Connector Fuse Drawer, Voltage Selector For KEA, KFA

Buy Now Datasheet
Fd2 Fuse Drawer 2P 10A 110/220/240 Schurter - 23B9919 - Newark, An Avnet Company
Chicago, IL, United States
Fd2 Fuse Drawer 2P 10A 110/220/240 Schurter
23B9919
Fd2 Fuse Drawer 2P 10A 110/220/240 Schurter 23B9919
FD2 FUSE DRAWER 2P 10A 110/220/240

FD2 FUSE DRAWER 2P 10A 110/220/240

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6882-ND 23B9919
Product Name Power Entry Connector Accessories Fd2 Fuse Drawer 2P 10A 110/220/240 Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details