SCHURTER Inc Power Entry Connector Accessories 4301.1014.06

Description
Connector Fuse Drawer, Voltage Selector For KEA, KFA
Request a Quote Datasheet
Description
Connector Fuse Drawer, Voltage Selector For KEA, KFA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector Accessories - 486-6884-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connector Accessories
486-6884-ND
Power Entry Connector Accessories 486-6884-ND
Connector Fuse Drawer, Voltage Selector For KEA, KFA

Connector Fuse Drawer, Voltage Selector For KEA, KFA

Buy Now Datasheet
Fd2 Fuse Drawer 2P 10A 115/230 Schurter - 23B9917 - Newark, An Avnet Company
Chicago, IL, United States
Fd2 Fuse Drawer 2P 10A 115/230 Schurter
23B9917
Fd2 Fuse Drawer 2P 10A 115/230 Schurter 23B9917
FD2 FUSE DRAWER 2P 10A 115/230

FD2 FUSE DRAWER 2P 10A 115/230

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6884-ND 23B9917
Product Name Power Entry Connector Accessories Fd2 Fuse Drawer 2P 10A 115/230 Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190838 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details