Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Manufacturer: Schurter Inc.
Win Source Part Number: 769648-4301.0714
Series: KEA
Packaging: Bulk
Number of Positions: 3
Current - IEC: 10A
Voltage - IEC: 250VAC
Current - UL: 10A
Voltage - UL: 250VAC
Features: Voltage Selector
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.189" (4.8mm)
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-0
Approvals: CCC, CSA, ENEC, UL
Mounting: Panel Mount, Snap-In
Filter Type: Unfiltered - Commercial
Fuse: Yes
Fuse Holder, Drawer: Fuse Holder
Panel Cutout Dimensions: Rectangular - 27.50mm x 31.50mm
Panel Thickness: 0.315" (8.00mm)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
KEA Power Entry Module 10A C18
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 486-6887-ND | 769648-4301.0714 | 23B9909 |
| Product Name | Power Entry Modules (PEM) | Power Entry Connectors - Inlets, Outlets, Modules - 4301.0714 | Kea Power Entry Module 10A C18 Schurter |
| Mounting | Panel Mount, Snap-In | Panel Mount, Snap-In |