SCHURTER Inc Power Entry Modules (PEM) 4301.0531

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6891-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6891-ND
Power Entry Modules (PEM) 486-6891-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Kea Power Entry Module 10A C14 Schurter - 23B9904 - Newark, An Avnet Company
Chicago, IL, United States
Kea Power Entry Module 10A C14 Schurter
23B9904
Kea Power Entry Module 10A C14 Schurter 23B9904
KEA Power Entry Module 10A C14

KEA Power Entry Module 10A C14

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6891-ND 23B9904
Product Name Power Entry Modules (PEM) Kea Power Entry Module 10A C14 Schurter
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers