SCHURTER Inc IEC Connectors 4301.0501

Description
Schurter 4301.0501 IEC Connector
Request a Quote Datasheet
Description
Schurter 4301.0501 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 8671708 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
8671708
IEC Connectors 8671708
Schurter 4301.0501 IEC Connector

Schurter 4301.0501 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-1035-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1035-ND
Power Entry Modules (PEM) 486-1035-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Kea, Mounting Schurter - 28AC9367 - Newark, An Avnet Company
Chicago, IL, United States
Kea, Mounting Schurter
28AC9367
Kea, Mounting Schurter 28AC9367
KEA, MOUNTING:SCREW, QUICK CONNECT TERMINALS 4.8 X 0.8 MM, FUSE HOLDER: 2-POLE, APPLIANCE INLET: IEC C14, 250 VAC, PREWIRED, SUITABLE FOR APPLIANCES WITH PROTECTION CLASS I ROHS COMPLIANT: YES

KEA, MOUNTING:SCREW, QUICK CONNECT TERMINALS 4.8 X 0.8 MM, FUSE HOLDER: 2-POLE, APPLIANCE INLET: IEC C14, 250 VAC, PREWIRED, SUITABLE FOR APPLIANCES WITH PROTECTION CLASS I ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Connectors >> AC/DC Power Connectors
4301.0501
Connectors >> AC/DC Power Connectors 4301.0501
10A - AC/DC Power Connectors ROHS

10A - AC/DC Power Connectors ROHS

Supplier's Site Datasheet
Power Entry Modules (PEM) - 4301.0501 - ODG (Origin Data Global)
Shenzhen, China
Power Entry Modules (PEM)
4301.0501
Power Entry Modules (PEM) 4301.0501
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8671708 486-1035-ND 28AC9367 4301.0501 4301.0501
Product Name IEC Connectors Power Entry Modules (PEM) Kea, Mounting Schurter Connectors >> AC/DC Power Connectors Power Entry Modules (PEM)
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Quick connect Quick Connect - 0.189" (4.8mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details