SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules - 4301.0234 4301.0234

Description
Manufacturer: Schurter Inc. Win Source Part Number: 1021926-4301.0234 Packaging: Bulk Number of Positions: 3 Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.189" (4.8mm) Connector Style: IEC 320-C14 Voltage Rating: 250VAC Current Rating: 10A Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Approvals: CCC, CSA, ENEC, UL Mounting: Panel Mount, Snap-In Filter Type: Unfiltered - Commercial Fuse: Yes Switch Features: Voltage Selector Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 27.50mm x 31.50mm Panel Thickness: 0.315" (8.00mm) Categories: Connectors, Interconnects Status: Active Nominal current IN - UL: 10A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Schurter Inc. Win Source Part Number: 1021926-4301.0234 Packaging: Bulk Number of Positions: 3 Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.189" (4.8mm) Connector Style: IEC 320-C14 Voltage Rating: 250VAC Current Rating: 10A Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Approvals: CCC, CSA, ENEC, UL Mounting: Panel Mount, Snap-In Filter Type: Unfiltered - Commercial Fuse: Yes Switch Features: Voltage Selector Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 27.50mm x 31.50mm Panel Thickness: 0.315" (8.00mm) Categories: Connectors, Interconnects Status: Active Nominal current IN - UL: 10A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 4301.0234 - 1021926-4301.0234 - Win Source Electronics
Laguna Hills, CA, United States
Power Entry Connectors - Inlets, Outlets, Modules - 4301.0234
1021926-4301.0234
Power Entry Connectors - Inlets, Outlets, Modules - 4301.0234 1021926-4301.0234
Manufacturer: Schurter Inc. Win Source Part Number: 1021926-4301.0234 Packaging: Bulk Number of Positions: 3 Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.189" (4.8mm) Connector Style: IEC 320-C14 Voltage Rating: 250VAC Current Rating: 10A Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Approvals: CCC, CSA, ENEC, UL Mounting: Panel Mount, Snap-In Filter Type: Unfiltered - Commercial Fuse: Yes Switch Features: Voltage Selector Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 27.50mm x 31.50mm Panel Thickness: 0.315" (8.00mm) Categories: Connectors, Interconnects Status: Active Nominal current IN - UL: 10A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Schurter Inc.
Win Source Part Number: 1021926-4301.0234
Packaging: Bulk
Number of Positions: 3
Voltage - UL: 250VAC
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.189" (4.8mm)
Connector Style: IEC 320-C14
Voltage Rating: 250VAC
Current Rating: 10A
Ingress Protection: IP40
Material Flammability Rating: UL94 V-0
Approvals: CCC, CSA, ENEC, UL
Mounting: Panel Mount, Snap-In
Filter Type: Unfiltered - Commercial
Fuse: Yes
Switch Features: Voltage Selector
Fuse Holder, Drawer: Fuse Holder
Panel Cutout Dimensions: Rectangular - 27.50mm x 31.50mm
Panel Thickness: 0.315" (8.00mm)
Categories: Connectors, Interconnects
Status: Active
Nominal current IN - UL: 10A
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Entry Modules (PEM) - 486-6894-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6894-ND
Power Entry Modules (PEM) 486-6894-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Kea Power Entry Module 10A C18 Schurter - 23B9896 - Newark, An Avnet Company
Chicago, IL, United States
Kea Power Entry Module 10A C18 Schurter
23B9896
Kea Power Entry Module 10A C18 Schurter 23B9896
KEA Power Entry Module 10A C18

KEA Power Entry Module 10A C18

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1021926-4301.0234 486-6894-ND 23B9896
Product Name Power Entry Connectors - Inlets, Outlets, Modules - 4301.0234 Power Entry Modules (PEM) Kea Power Entry Module 10A C18 Schurter
Termination Quick Connect - 0.189" (4.8mm)
Unlock Full Specs
to access all available technical data

Similar Products