SCHURTER Inc Kea Power Entry Module 10A C18 Schurter 4301.0221

Description
KEA Power Entry Module 10A C18
Description
KEA Power Entry Module 10A C18
Datasheet
Datasheet Summary
Powered by GS/AI

The Kea Power Entry Module 10A C18 (part number 23B9892) is designed for panel mounting and is available in screw-on and snap-in versions. It supports a maximum current rating of 10 A at 250 VAC and operates within a temperature range of -25 °C to 70 °C. The module features quick connect terminals (4.8 x 0.8 mm) and is suitable for appliances with protection class I according to IEC standards. This power entry module includes a fuseholder for 5 x 20 mm fuse-links, available in 1- or 2-pole configurations, and can optionally include a voltage selector. The dielectric strength is rated at over 3 kVAC between L-N and over 4 kVAC between L/N-PE. The front side has a degree of protection rated at IP 40, ensuring adequate safety for various applications. The housing is made from thermoplastic material rated UL 94V-0, providing durability and resistance to fire. The module is compliant with multiple safety standards, including VDE, UL, and CSA certifications, making it suitable for use in a wide range of electronic equipment.

Datasheet Summary
Powered by GS/AI

The Kea Power Entry Module 10A C18 (part number 23B9892) is designed for panel mounting and is available in screw-on and snap-in versions. It supports a maximum current rating of 10 A at 250 VAC and operates within a temperature range of -25 °C to 70 °C. The module features quick connect terminals (4.8 x 0.8 mm) and is suitable for appliances with protection class I according to IEC standards. This power entry module includes a fuseholder for 5 x 20 mm fuse-links, available in 1- or 2-pole configurations, and can optionally include a voltage selector. The dielectric strength is rated at over 3 kVAC between L-N and over 4 kVAC between L/N-PE. The front side has a degree of protection rated at IP 40, ensuring adequate safety for various applications. The housing is made from thermoplastic material rated UL 94V-0, providing durability and resistance to fire. The module is compliant with multiple safety standards, including VDE, UL, and CSA certifications, making it suitable for use in a wide range of electronic equipment.

Suppliers

Company
Product
Description
Supplier Links
Kea Power Entry Module 10A C18 Schurter - 23B9892 - Newark, An Avnet Company
Chicago, IL, United States
Kea Power Entry Module 10A C18 Schurter
23B9892
Kea Power Entry Module 10A C18 Schurter 23B9892
KEA Power Entry Module 10A C18

KEA Power Entry Module 10A C18

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23B9892
Product Name Kea Power Entry Module 10A C18 Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details