SCHURTER Inc Power Entry Modules (PEM) 4301.0201

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6897-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6897-ND
Power Entry Modules (PEM) 486-6897-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Kea Power Entry Module 10A C18 Schurter - 23B9888 - Newark, An Avnet Company
Chicago, IL, United States
Kea Power Entry Module 10A C18 Schurter
23B9888
Kea Power Entry Module 10A C18 Schurter 23B9888
KEA Power Entry Module 10A C18

KEA Power Entry Module 10A C18

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6897-ND 23B9888
Product Name Power Entry Modules (PEM) Kea Power Entry Module 10A C18 Schurter
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1671-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details