SCHURTER Inc Power Entry Modules (PEM) 4301.0022

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6900-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6900-ND
Power Entry Modules (PEM) 486-6900-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 4301.0022 - 053790-4301.0022 - Win Source Electronics
Laguna Hills, CA, United States
Power Entry Connectors - Inlets, Outlets, Modules - 4301.0022
053790-4301.0022
Power Entry Connectors - Inlets, Outlets, Modules - 4301.0022 053790-4301.0022
Manufacturer: Schurter Inc. Win Source Part Number: 053790-4301.0022 Packaging: Bulk Number of Positions: 3 Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.189" (4.8mm) Connector Style: IEC 320-C14 Voltage Rating: 250VAC Current Rating: 10A Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Approvals: CCC, CSA, ENEC, UL Mounting: Panel Mount, Snap-In Filter Type: Unfiltered - Commercial Fuse: Yes Switch Features: Voltage Selector Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 27.50mm x 31.50mm Panel Thickness: 0.059" (1.50mm) Categories: Connectors, Interconnects Status: Active Nominal current IN - UL: 10A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Schurter Inc.
Win Source Part Number: 053790-4301.0022
Packaging: Bulk
Number of Positions: 3
Voltage - UL: 250VAC
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.189" (4.8mm)
Connector Style: IEC 320-C14
Voltage Rating: 250VAC
Current Rating: 10A
Ingress Protection: IP40
Material Flammability Rating: UL94 V-0
Approvals: CCC, CSA, ENEC, UL
Mounting: Panel Mount, Snap-In
Filter Type: Unfiltered - Commercial
Fuse: Yes
Switch Features: Voltage Selector
Fuse Holder, Drawer: Fuse Holder
Panel Cutout Dimensions: Rectangular - 27.50mm x 31.50mm
Panel Thickness: 0.059" (1.50mm)
Categories: Connectors, Interconnects
Status: Active
Nominal current IN - UL: 10A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Kea Power Entry Module 10A C14 Schurter - 23B9885 - Newark, An Avnet Company
Chicago, IL, United States
Kea Power Entry Module 10A C14 Schurter
23B9885
Kea Power Entry Module 10A C14 Schurter 23B9885
KEA Power Entry Module 10A C14

KEA Power Entry Module 10A C14

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-6900-ND 053790-4301.0022 23B9885
Product Name Power Entry Modules (PEM) Power Entry Connectors - Inlets, Outlets, Modules - 4301.0022 Kea Power Entry Module 10A C14 Schurter
Mounting Panel Mount, Snap-In Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1414 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details