Power Entry Connector Plug, Male Blades IEC 320-2-2/I Free Hanging (In-Line)
AC Inlet, Plug Mates, rewireable, mateswith C19 outlet, 20 A, 250 VAC
PWR ENT PLUG IEC320-2-2I STR SCR
CONNECTOR, IEC POWER ENTRY, PLUG, 20A; IEC Connector Type:IEC C19 Plug; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Connector Colour:Black; Gender:Plug RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 486-2108-ND | 70080795 | 4300.0922 | 02M0242 |
| Product Name | Power Entry Modules (PEM) | AC Inlet, Plug Mates, rewireable, mateswith C19 outlet, 20 A, 250 VAC | Power Entry Modules (PEM) | Connector, Iec Power Entry, Plug, 20A; Iec Connector Type Schurter |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable Mount | |
| Voltage Rating | 250 volts | 250 volts | 250 volts | |
| Current Rating | 16.0 amps | 16.0 amps | 20.0 amps | |
| Geometry | Straight |