SCHURTER Inc IEC Connectors 4300.0921

Description
Schurter 4300.0921 IEC Connector
Request a Quote Datasheet
Description
Schurter 4300.0921 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 8671635 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
8671635
IEC Connectors 8671635
Schurter 4300.0921 IEC Connector

Schurter 4300.0921 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-2107-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2107-ND
Power Entry Modules (PEM) 486-2107-ND
Power Entry Connector Plug, Female Sockets IEC 320-C19 Free Hanging (In-Line)

Power Entry Connector Plug, Female Sockets IEC 320-C19 Free Hanging (In-Line)

Buy Now Datasheet
Plug Mates, rewireable, mates with C20 inlet, 20 A, 250 VAC - 70080794 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug Mates, rewireable, mates with C20 inlet, 20 A, 250 VAC
70080794
Plug Mates, rewireable, mates with C20 inlet, 20 A, 250 VAC 70080794
Plug Mates, rewireable, mates with C20 inlet, 20 A, 250 VAC

Plug Mates, rewireable, mates with C20 inlet, 20 A, 250 VAC

Supplier's Site
Connector, Iec Power Entry, Socket 20A; Iec Connector Type Schurter - 93K7641 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket 20A; Iec Connector Type Schurter
93K7641
Connector, Iec Power Entry, Socket 20A; Iec Connector Type Schurter 93K7641
CONNECTOR, IEC POWER ENTRY, SOCKET 20A; IEC Connector Type:IEC C19 Socket; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET 20A; IEC Connector Type:IEC C19 Socket; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8671635 486-2107-ND 70080794 93K7641
Product Name IEC Connectors Power Entry Modules (PEM) Plug Mates, rewireable, mates with C20 inlet, 20 A, 250 VAC Connector, Iec Power Entry, Socket 20A; Iec Connector Type Schurter
Gender Male / Plug; Female / Jack
Geometry Straight; Straight Straight
Termination Screw Screw
Mounting Cable mount Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers