SCHURTER Inc Power Cord Nema5-15P/iec, 10Ft 10A Clear; Connector Type A Schurter 4300.092

Description
POWER CORD NEMA5-15P/IEC, 10FT 10A CLEAR; Connector Type A:IEC 60320 C13; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Transparent; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/IEC, 10FT 10A CLEAR; Connector Type A:IEC 60320 C13; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Transparent; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 10Ft 10A Clear; Connector Type A Schurter - 84K5705 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 10Ft 10A Clear; Connector Type A Schurter
84K5705
Power Cord Nema5-15P/iec, 10Ft 10A Clear; Connector Type A Schurter 84K5705
POWER CORD NEMA5-15P/IEC, 10FT 10A CLEAR; Connector Type A:IEC 60320 C13; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Transparent; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 10FT 10A CLEAR; Connector Type A:IEC 60320 C13; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Transparent; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet
Medical Grade cordset std NEMA 5-15P, Clear, 10 ft - 70160100 - Allied Electronics, Inc.
Fort Worth, TX, USA
Medical Grade cordset std NEMA 5-15P, Clear, 10 ft
70160100
Medical Grade cordset std NEMA 5-15P, Clear, 10 ft 70160100
Medical Grade cordset std NEMA 5-15P, Clear, 10 ft

Medical Grade cordset std NEMA 5-15P, Clear, 10 ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 84K5705 70160100
Product Name Power Cord Nema5-15P/iec, 10Ft 10A Clear; Connector Type A Schurter Medical Grade cordset std NEMA 5-15P, Clear, 10 ft
Application Power Cable Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Power, Line Cables and Extension Cords - 817-IL13P-SE-H05-3100-300-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type IEC 320-C13
View Details
Stability Cables - SP-SMA-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Addressing cable - KASI-ADR - Festo Corporation
Specs
Cable Length 7.87 ft (24 dm)
Connector Type AS-Interface
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details