SCHURTER Inc High Power Conn, Nema 5-15R, 15A/125V; Product Range Schurter 4300.0708

Description
HIGH POWER CONN, NEMA 5-15R, 15A/125V; Product Range:0709 Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Snap-In; Contact Termination Type:Solder
Datasheet
Description
HIGH POWER CONN, NEMA 5-15R, 15A/125V; Product Range:0709 Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Snap-In; Contact Termination Type:Solder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Conn, Nema 5-15R, 15A/125V; Product Range Schurter - 29Y3176 - Newark, An Avnet Company
Chicago, IL, United States
High Power Conn, Nema 5-15R, 15A/125V; Product Range Schurter
29Y3176
High Power Conn, Nema 5-15R, 15A/125V; Product Range Schurter 29Y3176
HIGH POWER CONN, NEMA 5-15R, 15A/125V; Product Range:0709 Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Snap-In; Contact Termination Type:Solder

HIGH POWER CONN, NEMA 5-15R, 15A/125V; Product Range:0709 Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Snap-In; Contact Termination Type:Solder

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29Y3176
Product Name High Power Conn, Nema 5-15R, 15A/125V; Product Range Schurter
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products