SCHURTER Inc Plugs and Receptacles 4300.0705

Description
Power Entry Connector Receptacle, Female Sockets NEMA 1-15R Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets NEMA 1-15R Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 486-2105-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
486-2105-ND
Plugs and Receptacles 486-2105-ND
Power Entry Connector Receptacle, Female Sockets NEMA 1-15R Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets NEMA 1-15R Panel Mount, Snap-In

Buy Now Datasheet
Connector, Iec Power Entry, Socket 15A; Product Range Schurter - 92F3539 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket 15A; Product Range Schurter
92F3539
Connector, Iec Power Entry, Socket 15A; Product Range Schurter 92F3539
CONNECTOR, IEC POWER ENTRY, SOCKET 15A; Product Range:-; Gender:Receptacle; Voltage Rating:125V; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET 15A; Product Range:-; Gender:Receptacle; Voltage Rating:125V; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site
Outlet; Snap-in Panel; 15 A; 125 V; Thermoplastic, Nylon 66 - 70080670 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; Snap-in Panel; 15 A; 125 V; Thermoplastic, Nylon 66
70080670
Outlet; Snap-in Panel; 15 A; 125 V; Thermoplastic, Nylon 66 70080670
Features: Panel Mount: Snap-in, Front-Side 1 Function Line Outlet, Protection Class I Solder Terminals Alternative: Protection Class II Version 0715

Features:

  • Panel Mount: Snap-in, Front-Side
  • 1 Function
  • Line Outlet, Protection Class I
  • Solder Terminals
  • Alternative: Protection Class II Version 0715
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-2105-ND 92F3539 70080670
Product Name Plugs and Receptacles Connector, Iec Power Entry, Socket 15A; Product Range Schurter Outlet; Snap-in Panel; 15 A; 125 V; Thermoplastic, Nylon 66
Mounting Panel Mount, Snap-In Panel Mount Snap-in Panel
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8022T1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details