SCHURTER Inc Power Entry Modules (PEM) 4300.0704

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2104-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2104-ND
Power Entry Modules (PEM) 486-2104-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter - 50F2839 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter
50F2839
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter 50F2839
CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
0704, Mounting Schurter - 30AC4655 - Newark, An Avnet Company
Chicago, IL, United States
0704, Mounting Schurter
30AC4655
0704, Mounting Schurter 30AC4655
0704, MOUNTING: SNAP-IN, 0.8 MM, SOLDER, APPLIANCE INLET: IEC C14 ROHS COMPLIANT: YES

0704, MOUNTING: SNAP-IN, 0.8 MM, SOLDER, APPLIANCE INLET: IEC C14 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-2104-ND 50F2839 30AC4655
Product Name Power Entry Modules (PEM) Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter 0704, Mounting Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details