SCHURTER Inc Outlet; Snap-in Panel; 15 A; 125 V; Thermoplastic, Nylon 66; NEMA 4300.0702

Description
Features: Panel Mount: Snap-in, Front-Side 1 Function Line Outlet, Protection Class I Solder Terminals Alternative: Protection Class II Version 0715
Description
Features: Panel Mount: Snap-in, Front-Side 1 Function Line Outlet, Protection Class I Solder Terminals Alternative: Protection Class II Version 0715

Suppliers

Company
Product
Description
Supplier Links
Outlet; Snap-in Panel; 15 A; 125 V; Thermoplastic, Nylon 66; NEMA - 70080668 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; Snap-in Panel; 15 A; 125 V; Thermoplastic, Nylon 66; NEMA
70080668
Outlet; Snap-in Panel; 15 A; 125 V; Thermoplastic, Nylon 66; NEMA 70080668
Features: Panel Mount: Snap-in, Front-Side 1 Function Line Outlet, Protection Class I Solder Terminals Alternative: Protection Class II Version 0715

Features:

  • Panel Mount: Snap-in, Front-Side
  • 1 Function
  • Line Outlet, Protection Class I
  • Solder Terminals
  • Alternative: Protection Class II Version 0715
Supplier's Site
Connector, Power Entry, Socket 15A; Connector Type Schurter - 50F2844 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Socket 15A; Connector Type Schurter
50F2844
Connector, Power Entry, Socket 15A; Connector Type Schurter 50F2844
CONNECTOR, POWER ENTRY, SOCKET 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:250V; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, SOCKET 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:250V; Product Range:-; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70080668 50F2844
Product Name Outlet; Snap-in Panel; 15 A; 125 V; Thermoplastic, Nylon 66; NEMA Connector, Power Entry, Socket 15A; Connector Type Schurter
Mounting Snap-in Panel
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details