SCHURTER Inc IEC Connectors 4300.0609

Description
Schurter 4300.0609 IEC Connector
Request a Quote Datasheet
Description
Schurter 4300.0609 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 8671619 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
8671619
IEC Connectors 8671619
Schurter 4300.0609 IEC Connector

Schurter 4300.0609 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-1962-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1962-ND
Power Entry Modules (PEM) 486-1962-ND
Power Entry Connector Plug, Female Sockets IEC 320-C13 Free Hanging (In-Line), Right Angle

Power Entry Connector Plug, Female Sockets IEC 320-C13 Free Hanging (In-Line), Right Angle

Buy Now Datasheet
Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter - 91F7170 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter
91F7170
Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter 91F7170
CONNECTOR, IEC POWER ENTRY, SOCKET, 10A; IEC Connector Type:IEC C13 Socket; Current Rating:15A; Voltage Rating:125VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET, 10A; IEC Connector Type:IEC C13 Socket; Current Rating:15A; Voltage Rating:125VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet
Cord Plug Assembly; 15 A; 125 VAC; 10 Megohms (Min.) @ 500 VDC; Black - 70080639 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord Plug Assembly; 15 A; 125 VAC; 10 Megohms (Min.) @ 500 VDC; Black
70080639
Cord Plug Assembly; 15 A; 125 VAC; 10 Megohms (Min.) @ 500 VDC; Black 70080639
Rewireable Plugs and Connectors for Cable, Current Rating 15 A Rated voltage of the connector is 125 VAC Material of the body is thermoplastic The dielectric strength of connector is 2 kV @ 50 Hz

Rewireable Plugs and Connectors for Cable, Current Rating 15 A

  • Rated voltage of the connector is 125 VAC
  • Material of the body is thermoplastic
    The dielectric strength of connector is 2 kV @ 50 Hz
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8671619 486-1962-ND 91F7170 70080639
Product Name IEC Connectors Power Entry Modules (PEM) Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter Cord Plug Assembly; 15 A; 125 VAC; 10 Megohms (Min.) @ 500 VDC; Black
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle Right Angle Right Angle
Termination Screw Screw
Mounting Cable mount Free Hanging (In-Line), Right Angle Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Isolated Ground Bulkhead Receptacle - 9232 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details