SCHURTER Inc IEC Connectors 4300.0401

Description
Schurter 4300.0401 IEC Connector
Request a Quote Datasheet
Description
Schurter 4300.0401 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 8674561 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
8674561
IEC Connectors 8674561
Schurter 4300.0401 IEC Connector

Schurter 4300.0401 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-2101-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2101-ND
Power Entry Modules (PEM) 486-2101-ND
Power Entry Connector Plug, Male Blades IEC 320-2-2/E Free Hanging (In-Line), Right Angle

Power Entry Connector Plug, Male Blades IEC 320-2-2/E Free Hanging (In-Line), Right Angle

Buy Now Datasheet
Connector, AC Plug Mates, Angled Entry - 70080637 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, AC Plug Mates, Angled Entry
70080637
Connector, AC Plug Mates, Angled Entry 70080637
Connector, AC Plug Mates, Angled Entry

Connector, AC Plug Mates, Angled Entry

Supplier's Site
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter - 89F5331 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter
89F5331
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter 89F5331
CONNECTOR, IEC POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C14 Plug; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C14 Plug; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8674561 486-2101-ND 70080637 89F5331
Product Name IEC Connectors Power Entry Modules (PEM) Connector, AC Plug Mates, Angled Entry Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle Right Angle Straight
Termination Screw Screw
Mounting Cable mount Free Hanging (In-Line), Right Angle Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Isolated Ground Bulkhead Receptacle - 9232 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details