SCHURTER Inc Connector, Iec Power Entry, 10A; Iec Connector Type Schurter 4300.0303

Description
CONNECTOR, IEC POWER ENTRY, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, IEC POWER ENTRY, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Iec Power Entry, 10A; Iec Connector Type Schurter - 92F3536 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, 10A; Iec Connector Type Schurter
92F3536
Connector, Iec Power Entry, 10A; Iec Connector Type Schurter 92F3536
CONNECTOR, IEC POWER ENTRY, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Combination Inlet/Outlet, Snap-In 0.8-2.0mm Mount - 70080784 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Combination Inlet/Outlet, Snap-In 0.8-2.0mm Mount
70080784
Connector, Combination Inlet/Outlet, Snap-In 0.8-2.0mm Mount 70080784
Features: Vertical or Horizontal Screw-On or Snap-In Mounting All-In-One IEC Standard C14 Inlet and C13-Style “Sheet F” Outlet for Assembly Time and Space Saving Series 0712, 1050 and 1051, Panel Mounted, Solder Connections

Features:

  • Vertical or Horizontal Screw-On or Snap-In Mounting
  • All-In-One IEC Standard C14 Inlet and C13-Style “Sheet F” Outlet for Assembly Time and Space Saving
  • Series 0712, 1050 and 1051, Panel Mounted, Solder Connections
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 92F3536 70080784
Product Name Connector, Iec Power Entry, 10A; Iec Connector Type Schurter Connector, Combination Inlet/Outlet, Snap-In 0.8-2.0mm Mount
Termination Quick Connect Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products