SCHURTER Inc Power Entry Modules (PEM) 4300.0301

Description
Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1028-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1028-ND
Power Entry Modules (PEM) 486-1028-ND
Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
IEC Connectors - 3135496 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
3135496
IEC Connectors 3135496
Schurter 4300.0301 IEC Connector

Schurter 4300.0301 IEC Connector

Supplier's Site
Conn, Iec Power Entry, Plug-Socket, 10A; Iec Connector Type Schurter - 88K2149 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Iec Power Entry, Plug-Socket, 10A; Iec Connector Type Schurter
88K2149
Conn, Iec Power Entry, Plug-Socket, 10A; Iec Connector Type Schurter 88K2149
CONN, IEC POWER ENTRY, PLUG-SOCKET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:125VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONN, IEC POWER ENTRY, PLUG-SOCKET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:125VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; Snap-In Mount; 250 VAC; 10 A; gt 2 kV at 50 Hz, 1 Minute; Black - 70080628 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Snap-In Mount; 250 VAC; 10 A; gt 2 kV at 50 Hz, 1 Minute; Black
70080628
Connector; Snap-In Mount; 250 VAC; 10 A; gt 2 kV at 50 Hz, 1 Minute; Black 70080628
Features: Vertical or Horizontal Screw-On or Snap-In Mounting All-In-One IEC Standard C14 Inlet and C13-Style “Sheet F” Outlet for Assembly Time and Space Saving Series 0712, 1050 and 1051, Panel Mounted, Solder Connections

Features:

  • Vertical or Horizontal Screw-On or Snap-In Mounting
  • All-In-One IEC Standard C14 Inlet and C13-Style “Sheet F” Outlet for Assembly Time and Space Saving
  • Series 0712, 1050 and 1051, Panel Mounted, Solder Connections
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-1028-ND 3135496 88K2149 70080628
Product Name Power Entry Modules (PEM) IEC Connectors Conn, Iec Power Entry, Plug-Socket, 10A; Iec Connector Type Schurter Connector; Snap-In Mount; 250 VAC; 10 A; gt 2 kV at 50 Hz, 1 Minute; Black
Mounting Panel Mount, Snap-In Snap-in Snap-In Snap-In Mount
Voltage Rating 250 volts 250 volts 125 volts 250 volts
Current Rating 10.0 amps 15.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Circular Connector Assemblies - 1124-CAB.H05.GLA.C72A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details