Manufacturer: Schurter Inc.
Win Source Part Number: 717249-4300.0251
Packaging: Bulk
Number of Positions: 3
Mounting Style: Panel Mount, Flange; Through Hole, Right Angle
Current - IEC: 10A
Voltage - IEC: 250VAC
Current - UL: 15A
Voltage - UL: 250VAC
Connector Type: Receptacle, Female Sockets
Termination: Solder
Connector Style: IEC 320-2-2/F (C14 Variant)
Ingress Protection: IP30
Material Flammability Rating: UL94 V-0
Approvals: CSA, UL, VDE
Filter Type: Unfiltered - Commercial
Fuse: No
Panel Cutout Dimensions: Rectangular - 34.70mm x 26.40mm
Panel Thickness: 0.118" (3.00mm)
Categories: Connectors, Interconnects
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: Vendor Undefined
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange; Through Hole, Right Angle
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 717249-4300.0251 | 486-1106-ND |
| Product Name | Power Entry Connectors - Accessories - 4300.0251 | Power Entry Modules (PEM) |
| Termination | Solder | |
| Mounting | Panel Mount, Flange; Through Hole, Right Angle | Panel Mount, Flange; Through Hole, Right Angle |
| Connector Type | Receptacle, Female Sockets |