Schurter 4300.0104 IEC Connector
Schurter 4300.0104 IEC Connector
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Cutout; Through Hole, Right Angle
POWER ENTRY, PLUG, 2.5A, 250V, QC; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:2570 Series; Gender:Plug RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1745392 | 486-4133-ND | 50AC4574 |
| Product Name | IEC Connectors | Power Entry Modules (PEM) | Power Entry, Plug, 2.5A, 250V, Qc; Iec Connector Type Schurter |
| Gender | Male / Plug; Female / Jack | Male / Plug | |
| Geometry | Straight; Straight | ||
| Termination | Pcb | Quick Connect | |
| Voltage Rating | 250 volts | 250 volts | 250 volts |