SCHURTER Inc Iec Inlet C6, 2.5A, 250Vac, Solder; Iec Connector Type Schurter 4300.01

Description
IEC INLET C6, 2.5A, 250VAC, SOLDER; IEC Connector Type:IEC C6 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:0724 Series; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
IEC INLET C6, 2.5A, 250VAC, SOLDER; IEC Connector Type:IEC C6 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:0724 Series; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Inlet C6, 2.5A, 250Vac, Solder; Iec Connector Type Schurter - 83F8432 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet C6, 2.5A, 250Vac, Solder; Iec Connector Type Schurter
83F8432
Iec Inlet C6, 2.5A, 250Vac, Solder; Iec Connector Type Schurter 83F8432
IEC INLET C6, 2.5A, 250VAC, SOLDER; IEC Connector Type:IEC C6 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:0724 Series; Gender:Plug RoHS Compliant: Yes

IEC INLET C6, 2.5A, 250VAC, SOLDER; IEC Connector Type:IEC C6 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:0724 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83F8432
Product Name Iec Inlet C6, 2.5A, 250Vac, Solder; Iec Connector Type Schurter
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products