SCHURTER Inc IEC Connectors 4300.0097

Description
Schurter 4300.0097 IEC Connector
Request a Quote
Description
Schurter 4300.0097 IEC Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 4982883 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
4982883
IEC Connectors 4982883
Schurter 4300.0097 IEC Connector

Schurter 4300.0097 IEC Connector

Supplier's Site
Iec Inlet C8, 2.5A, 250Vac, Solder; Iec Connector Type Schurter - 83F8431 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet C8, 2.5A, 250Vac, Solder; Iec Connector Type Schurter
83F8431
Iec Inlet C8, 2.5A, 250Vac, Solder; Iec Connector Type Schurter 83F8431
IEC INLET C8, 2.5A, 250VAC, SOLDER; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:0720-FP Series; Gender:Plug RoHS Compliant: Yes

IEC INLET C8, 2.5A, 250VAC, SOLDER; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:0720-FP Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4982883 83F8431
Product Name IEC Connectors Iec Inlet C8, 2.5A, 250Vac, Solder; Iec Connector Type Schurter
Gender Male / Plug; Female / Jack Male / Plug
Geometry Straight; Straight
Termination Solder Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Terminator - TE75 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details