CONNECTOR, IEC POWER ENTRY, PLUG, 2.5A; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:0720-FS Series; Gender:Plug RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 83F8429 |
| Product Name | Connector, Iec Power Entry, Plug, 2.5A; Iec Connector Type Schurter |
| Gender | Male / Plug |