SCHURTER Inc Barrel - Barrel - Power Connectors - 43.000.609 43.000.609

Description
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173819-43.000.609 Number of Positions: 3 Color: Black Connector Type: Plug Termination: Screw Voltage Rating: 250 V Current Rating: 10 A Number of Contacts: 3 Gender: Receptacle Length: 27.4 mm Housing Material: Thermoplastic Approvals: CSA, ENEC, UL Voltage: 250 V Orientation: Right Angle Number of Conductors: 3 Number of Ports: 1 Number of Terminals: 3 Body Material: Thermoplastic Fuse: No Weight: 25.499999 g Current: 10 A Categories: Barrel - Power Connectors Alternative Parts (Cross-Reference): 4300.0609.; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Depth: 38.2 mm Lead Free: Lead Free Mount: Cable, Free Hanging, Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V REACH SVHC: No SVHC Flammability Rating: UL94 V-2 Wire/Cable Diameter: 8.5 mm Max Current Rating: 15 A Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173819-43.000.609 Number of Positions: 3 Color: Black Connector Type: Plug Termination: Screw Voltage Rating: 250 V Current Rating: 10 A Number of Contacts: 3 Gender: Receptacle Length: 27.4 mm Housing Material: Thermoplastic Approvals: CSA, ENEC, UL Voltage: 250 V Orientation: Right Angle Number of Conductors: 3 Number of Ports: 1 Number of Terminals: 3 Body Material: Thermoplastic Fuse: No Weight: 25.499999 g Current: 10 A Categories: Barrel - Power Connectors Alternative Parts (Cross-Reference): 4300.0609.; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Depth: 38.2 mm Lead Free: Lead Free Mount: Cable, Free Hanging, Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V REACH SVHC: No SVHC Flammability Rating: UL94 V-2 Wire/Cable Diameter: 8.5 mm Max Current Rating: 15 A Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Power Connectors - 43.000.609 - 1173819-43.000.609 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - 43.000.609
1173819-43.000.609
Barrel - Barrel - Power Connectors - 43.000.609 1173819-43.000.609
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173819-43.000.609 Number of Positions: 3 Color: Black Connector Type: Plug Termination: Screw Voltage Rating: 250 V Current Rating: 10 A Number of Contacts: 3 Gender: Receptacle Length: 27.4 mm Housing Material: Thermoplastic Approvals: CSA, ENEC, UL Voltage: 250 V Orientation: Right Angle Number of Conductors: 3 Number of Ports: 1 Number of Terminals: 3 Body Material: Thermoplastic Fuse: No Weight: 25.499999 g Current: 10 A Categories: Barrel - Power Connectors Alternative Parts (Cross-Reference): 4300.0609.; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Depth: 38.2 mm Lead Free: Lead Free Mount: Cable, Free Hanging, Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V REACH SVHC: No SVHC Flammability Rating: UL94 V-2 Wire/Cable Diameter: 8.5 mm Max Current Rating: 15 A Max Operating Temperature: 70 °C

Manufacturer: Schurter Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173819-43.000.609
Number of Positions: 3
Color: Black
Connector Type: Plug
Termination: Screw
Voltage Rating: 250 V
Current Rating: 10 A
Number of Contacts: 3
Gender: Receptacle
Length: 27.4 mm
Housing Material: Thermoplastic
Approvals: CSA, ENEC, UL
Voltage: 250 V
Orientation: Right Angle
Number of Conductors: 3
Number of Ports: 1
Number of Terminals: 3
Body Material: Thermoplastic
Fuse: No
Weight: 25.499999 g
Current: 10 A
Categories: Barrel - Power Connectors
Alternative Parts (Cross-Reference): 4300.0609.;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Depth: 38.2 mm
Lead Free: Lead Free
Mount: Cable, Free Hanging, Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Flammability Rating: UL94 V-2
Wire/Cable Diameter: 8.5 mm
Max Current Rating: 15 A
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1173819-43.000.609
Product Name Barrel - Barrel - Power Connectors - 43.000.609
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products